Manufacturer: Texas Instruments
Win Source Part Number: 030367-SN74LVC2G17DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74LVC2G17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC2G17DBVTE4; SN74LVC2G17DBVRE4; SN74LVC2G17DBVRG4; SN74LVC2G17DBVTG4;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Imaging, Video & Vision, Signal Processing, Consumer Electronics, Portable Devices, Communications & Networking, Power Management, Wireless
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
IC BUF NON-INVERT 5.5V SOT23-6
IC BUF NON-INVERT 5.5V SOT23-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030367-SN74LVC2G17DBVR | 296-SN74LVC2G17DBVRDKR-ND | SN74LVC2G17DBVR | SN74LVC2G17DBVR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DBVR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |