Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC2G157YZAR

Description
Win Source Part Number: 1256523-SN74LVC2G157 YZAR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 3,000 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15708-1R,2156-SN 74LVC2G157YZAR,-296- 15708-1,296-15708-1, 296-15708-2,-296-157 08-1,-SN74LVC2G157YZ ARR,TEXTISSN74LVC2G1 57YZAR,296-15708-2R, 2156-SN74LVC2G157YZA R-TITR Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256523-SN74LVC2G157 YZAR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 3,000 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15708-1R,2156-SN 74LVC2G157YZAR,-296- 15708-1,296-15708-1, 296-15708-2,-296-157 08-1,-SN74LVC2G157YZ ARR,TEXTISSN74LVC2G1 57YZAR,296-15708-2R, 2156-SN74LVC2G157YZA R-TITR Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256523-SN74LVC2G157YZAR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256523-SN74LVC2G157YZAR
Win Source Part Number: 1256523-SN74LVC2G157 YZAR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 3,000 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15708-1R,2156-SN 74LVC2G157YZAR,-296- 15708-1,296-15708-1, 296-15708-2,-296-157 08-1,-SN74LVC2G157YZ ARR,TEXTISSN74LVC2G1 57YZAR,296-15708-2R, 2156-SN74LVC2G157YZA R-TITR Base Product Number: SN74LVC2G Product Status: Obsolete

Win Source Part Number: 1256523-SN74LVC2G157YZAR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Multiplexer
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15708-1R,2156-SN74LVC2G157YZAR,-296-15708-1,296-15708-1,296-15708-2,-296-15708-1,-SN74LVC2G157YZARR,TEXTISSN74LVC2G157YZAR,296-15708-2R,2156-SN74LVC2G157YZAR-TITR
Base Product Number: SN74LVC2G
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256523-SN74LVC2G157YZAR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54F138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9758201QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
Dual 2-to-4 line decoder/demultiplexer - 74HC139PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers