Texas Instruments Standard Linear and Logic 5.5V 32mA Analog Switch and Multiplexer IC SN74LVC2G157DCUT

Description
2:1 MUX IC, 1-Ch, 6ns, 1.65-5.5V, 32mA, VSSOP Product overview: SN74LVC2G157DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2:1 MUX IC, 1-Ch, 6ns, 1.65-5.5V, 32mA, VSSOP Product overview: SN74LVC2G157DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 32mA Analog Switch and Multiplexer IC
743-SN74LVC2G157DCUT
5.5V 32mA Analog Switch and Multiplexer IC 743-SN74LVC2G157DCUT
2:1 MUX IC, 1-Ch, 6ns, 1.65-5.5V, 32mA, VSSOP Product overview: SN74LVC2G157DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCUT can be used for catalog matching and distributor lookup.

2:1 MUX IC, 1-Ch, 6ns, 1.65-5.5V, 32mA, VSSOP Product overview: SN74LVC2G157DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 2683223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2683223
Multiplexer & Demultiplexer ICs 2683223
En/Decoders Multi/Demul SN74LVC2G157DCUT

En/Decoders Multi/Demul SN74LVC2G157DCUT

Supplier's Site
Multiplexer & Demultiplexer ICs - 2683224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2683224
Multiplexer & Demultiplexer ICs 2683224
En/Decoders Multi/Demul SN74LVC2G157DCUT

En/Decoders Multi/Demul SN74LVC2G157DCUT

Supplier's Site
Multiplexer & Demultiplexer ICs - 2683224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2683224P
Multiplexer & Demultiplexer ICs 2683224P
En/Decoders Multi/Demul SN74LVC2G157DCUT

En/Decoders Multi/Demul SN74LVC2G157DCUT

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUT - 030366-SN74LVC2G157DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUT
030366-SN74LVC2G157DCUT
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUT 030366-SN74LVC2G157DCUT
Manufacturer: Texas Instruments Win Source Part Number: 030366-SN74LVC2G157D CUT Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030366-SN74LVC2G157DCUT
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-32322-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32322-6-ND
Signal Switches, Multiplexers, Decoders 296-32322-6-ND
Multiplexer 1 x 2:1 8-VSSOP

Multiplexer 1 x 2:1 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-32322-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32322-1-ND
Signal Switches, Multiplexers, Decoders 296-32322-1-ND
Multiplexer 1 x 2:1 8-VSSOP

Multiplexer 1 x 2:1 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-32322-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32322-2-ND
Signal Switches, Multiplexers, Decoders 296-32322-2-ND
Multiplexer 1 x 2:1 8-VSSOP

Multiplexer 1 x 2:1 8-VSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCUT
Logic - Signal Switches, Multiplexers, Decoders SN74LVC2G157DCUT
IC MULTIPLEXER 1 X 2:1 8VSSOP

IC MULTIPLEXER 1 X 2:1 8VSSOP

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUT - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCUT
Signal Switches, Multiplexers, Decoders SN74LVC2G157DCUT
IC MULTIPLEXER 1 X 2:1 8VSSOP

IC MULTIPLEXER 1 X 2:1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LVC2G157DCUT 2683223 030366-SN74LVC2G157DCUT 296-32322-6-ND SN74LVC2G157DCUT SN74LVC2G157DCUT
Product Name 5.5V 32mA Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUT Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DBQRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053PW-Q100/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details