Texas Instruments SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer SN74LVC2G157DCUT

Description
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85
Request a Quote
Description
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-line to 1-line data selector multiplexer in a 8-pin VSSOP package measuring 2.30mm × 2.00mm, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 6 ns at 3.3 V, ±24 mA output drive at 3.3 V, and support for I_off circuitry to prevent backflow during power-down. The device is rated for operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

Single 2-line to 1-line data selector multiplexer in a 8-pin VSSOP package measuring 2.30mm × 2.00mm, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 6 ns at 3.3 V, ±24 mA output drive at 3.3 V, and support for I_off circuitry to prevent backflow during power-down. The device is rated for operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer - SN74LVC2G157DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer
SN74LVC2G157DCUT
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer SN74LVC2G157DCUT
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85

Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCUT
Signal Switches, Multiplexers, Decoders SN74LVC2G157DCUT
Multiplexer 1 x 2:1 8-VSSOP

Multiplexer 1 x 2:1 8-VSSOP

Buy Now
Logic, 2-1 Sngl Select/mux, 8Soic; Logic Family / Base Number Texas Instruments - 28AH5122 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 2-1 Sngl Select/mux, 8Soic; Logic Family / Base Number Texas Instruments
28AH5122
Logic, 2-1 Sngl Select/mux, 8Soic; Logic Family / Base Number Texas Instruments 28AH5122
LOGIC, 2-1 SNGL SELECT/MUX, 8SOIC; Logic Family / Base Number:74LVC2G157; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:-; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

LOGIC, 2-1 SNGL SELECT/MUX, 8SOIC; Logic Family / Base Number:74LVC2G157; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:-; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCUT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC2G157DCUT
IC MULTIPLEXER 1 X 2:1 8VSSOP

IC MULTIPLEXER 1 X 2:1 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LVC2G157DCUT SN74LVC2G157DCUT 28AH5122 SN74LVC2G157DCUT
Product Name SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer Signal Switches, Multiplexers, Decoders Logic, 2-1 Sngl Select/mux, 8Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65 1.65V ~ 5.5V 5.5V
Package Type DSBGA,SM8,US8 SOP; 8-VFSOP (0.091\", 2.30mm Width) SSOP
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products