Manufacturer: Texas Instruments
Win Source Part Number: 007233-SN74LVC2G157D
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Multiplexer 1 x 2:1 8-VSSOP
Multiplexer 1 x 2:1 8-VSSOP
Multiplexer 1 x 2:1 8-VSSOP
2:1 MUX IC, 1-Element, 5.5V, VSSOP, 32mA Product overview: SN74LVC2G157DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCUR
32mA 1.65V~5.5V 32mA VSSOP-8-0.5mm Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC MULTIPLEXER 1 X 2:1 8VSSOP
IC MULTIPLEXER 1 X 2:1 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 007233-SN74LVC2G157DCUR | 296-12605-2-ND | 743-SN74LVC2G157DCUR | SN74LVC2G157DCUR | SN74LVC2G157DCUR | SN74LVC2G157DCUR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUR | Signal Switches, Multiplexers, Decoders | 5.5V 32mA Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts |