Texas Instruments SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer SN74LVC2G157DCUR

Description
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer - SN74LVC2G157DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer
SN74LVC2G157DCUR
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer SN74LVC2G157DCUR
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85

Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCUR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC2G157DCUR
IC MULTIPLEXER 1 X 2:1 8VSSOP

IC MULTIPLEXER 1 X 2:1 8VSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCUR
Signal Switches, Multiplexers, Decoders SN74LVC2G157DCUR
Multiplexer 1 x 2:1 8-VSSOP

Multiplexer 1 x 2:1 8-VSSOP

Buy Now
Logic Single 2 To 1 Multiplexer, Us8; Lo; Msl Texas Instruments - 40AH5407 - Newark, An Avnet Company
Chicago, IL, United States
Logic Single 2 To 1 Multiplexer, Us8; Lo; Msl Texas Instruments
40AH5407
Logic Single 2 To 1 Multiplexer, Us8; Lo; Msl Texas Instruments 40AH5407
LOGIC SINGLE 2 TO 1 MULTIPLEXER, US8; LO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LOGIC SINGLE 2 TO 1 MULTIPLEXER, US8; LO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LVC2G157DCUR SN74LVC2G157DCUR SN74LVC2G157DCUR 40AH5407
Product Name SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic Single 2 To 1 Multiplexer, Us8; Lo; Msl Texas Instruments
Supply Voltage 1.65 1.65V ~ 5.5V
Package Type DSBGA,SM8,US8 SSOP SOP; 8-VFSOP (0.091\", 2.30mm Width)
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54AC158WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers - 84093012A - Texas Instruments
Specs
Supply Voltage 2
Package Type CDIP,CFP,LCCC
Logic Family HC
View Details
4 suppliers