Texas Instruments Standard Linear and Logic 5.5V 32mA SSOP Analog Switch and Multiplexer IC SN74LVC2G157DCTR

Description
2:1 Mux IC, CMOS, 1.65-5.5V, 32mA, SSOP Product overview: SN74LVC2G157DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2:1 Mux IC, CMOS, 1.65-5.5V, 32mA, SSOP Product overview: SN74LVC2G157DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 32mA SSOP Analog Switch and Multiplexer IC
743-SN74LVC2G157DCTR
5.5V 32mA SSOP Analog Switch and Multiplexer IC 743-SN74LVC2G157DCTR
2:1 Mux IC, CMOS, 1.65-5.5V, 32mA, SSOP Product overview: SN74LVC2G157DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCTR can be used for catalog matching and distributor lookup.

2:1 Mux IC, CMOS, 1.65-5.5V, 32mA, SSOP Product overview: SN74LVC2G157DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC2G157DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-13266-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13266-6-ND
Signal Switches, Multiplexers, Decoders 296-13266-6-ND
Multiplexer 1 x 2:1 SM8

Multiplexer 1 x 2:1 SM8

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13266-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13266-2-ND
Signal Switches, Multiplexers, Decoders 296-13266-2-ND
Multiplexer 1 x 2:1 SM8

Multiplexer 1 x 2:1 SM8

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13266-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13266-1-ND
Signal Switches, Multiplexers, Decoders 296-13266-1-ND
Multiplexer 1 x 2:1 SM8

Multiplexer 1 x 2:1 SM8

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCTR - 030365-SN74LVC2G157DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCTR
030365-SN74LVC2G157DCTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCTR 030365-SN74LVC2G157DCTR
Manufacturer: Texas Instruments Win Source Part Number: 030365-SN74LVC2G157D CTR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, HVAC, Communications & Networking, Portable Devices, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 030365-SN74LVC2G157DCTR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, HVAC, Communications & Networking, Portable Devices, Wireless

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCTR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC2G157DCTR
IC MULTIPLEXER 1 X 2:1 SM8

IC MULTIPLEXER 1 X 2:1 SM8

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCTR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCTR
Signal Switches, Multiplexers, Decoders SN74LVC2G157DCTR
IC MULTIPLEXER 1 X 2:1 SM8

IC MULTIPLEXER 1 X 2:1 SM8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LVC2G157DCTR 296-13266-6-ND 030365-SN74LVC2G157DCTR SN74LVC2G157DCTR SN74LVC2G157DCTR
Product Name 5.5V 32mA SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCTR Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913618P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DBQRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Quad TSSOP Analog Switch and Multiplexer IC - 747-74HC4016PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126PGG - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details