Texas Instruments Standard Linear and Logic Ic, Data Selector/mux, Smd, Ssop8; Logic Family / Base Number Texas Instruments SN74LVC2G157DCTR

Description
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO8
Request a Quote Datasheet
Description
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC2G157DCTR - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO8

Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO8

Supplier's Site Datasheet
Ic, Data Selector/mux, Smd, Ssop8; Logic Family / Base Number Texas Instruments - 40AH5406 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Data Selector/mux, Smd, Ssop8; Logic Family / Base Number Texas Instruments
40AH5406
Ic, Data Selector/mux, Smd, Ssop8; Logic Family / Base Number Texas Instruments 40AH5406
IC, DATA SELECTOR/MUX, SMD, SSOP8; Logic Family / Base Number:74LVC2G157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

IC, DATA SELECTOR/MUX, SMD, SSOP8; Logic Family / Base Number:74LVC2G157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCTR
Signal Switches, Multiplexers, Decoders SN74LVC2G157DCTR
Multiplexer 1 x 2:1 SM8

Multiplexer 1 x 2:1 SM8

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC2G157DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC2G157DCTR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC2G157DCTR
IC MULTIPLEXER 1 X 2:1 SM8

IC MULTIPLEXER 1 X 2:1 SM8

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LVC2G157DCTR 40AH5406 SN74LVC2G157DCTR SN74LVC2G157DCTR
Product Name Ic, Data Selector/mux, Smd, Ssop8; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics Complementary Output
Package Type SOP; SSOP; SSOP8 SSOP SOP; SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138D-Q100HL - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers