Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC2G14YZPR SN74LVC2G14YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030364-SN74LVC2G14YZ PR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Dimension: 6-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030364-SN74LVC2G14YZ PR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Dimension: 6-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC2G14YZPR - 030364-SN74LVC2G14YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G14YZPR
030364-SN74LVC2G14YZPR
Logic - Logic - Gates and Inverters - SN74LVC2G14YZPR 030364-SN74LVC2G14YZPR
Manufacturer: Texas Instruments Win Source Part Number: 030364-SN74LVC2G14YZ PR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Dimension: 6-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030364-SN74LVC2G14YZPR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.3 V to 1.4 V
Logic Level - High: 1.4 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Dimension: 6-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 030364-SN74LVC2G14YZPR
Product Name Logic - Logic - Gates and Inverters - SN74LVC2G14YZPR
Package Type CSP; 6-DSBGA, 6-WCSP (1.4x0.9)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906299 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLF155AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Power Distribution Switches, Load Drivers - BTS612N1E3128A - ODG (Origin Data Global)
Specs
Package Type Surface Mount
View Details