Win Source Part Number: 1257624-SN74LVC2G14Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.3V ~ 1.4V
Logic Level - High: 1.4V ~ 3.7V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC2G14YZA
Base Product Number: SN74LVC2G14
Product Status: Obsolete
LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, BGA6, GREEN, MO-211EA, DSBGA-6 Product overview: SN74LVC2G14YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14YZAR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-DSBGA
Inverter IC 2 Channel Schmitt Trigger 6-DSBGA
IC INVERT SCHMITT 2CH 2IN 6DSBGA
IC INVERT SCHMITT 2CH 2IN 6DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257624-SN74LVC2G14YZAR | 705-SN74LVC2G14YZAR | SN74LVC2G14YZAR-ND | SN74LVC2G14YZAR | SN74LVC2G14YZAR | SN74LVC2G14YZAR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | |
| Inputs | 2 | 1 | 2 | 2 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.7 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |