Inverter IC 2 Channel Schmitt Trigger 6-DSBGA
Inverter IC 2 Channel Schmitt Trigger 6-DSBGA
IC INVERT SCHMITT 2CH 2IN 6DSBGA
IC INVERT SCHMITT 2CH 2IN 6DSBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-13970-2-ND | SN74LVC2G14YEAR | SN74LVC2G14YEAR | SN74LVC2G14YEAR |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | |
| Inputs | 2 | 2 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 4.7 ns |