Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC2G14IDCKRQ1 SN74LVC2G14IDCKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 030363-SN74LVC2G14ID CKRQ1 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030363-SN74LVC2G14ID CKRQ1 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC2G14IDCKRQ1 - 030363-SN74LVC2G14IDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G14IDCKRQ1
030363-SN74LVC2G14IDCKRQ1
Logic - Logic - Gates and Inverters - SN74LVC2G14IDCKRQ1 030363-SN74LVC2G14IDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 030363-SN74LVC2G14ID CKRQ1 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030363-SN74LVC2G14IDCKRQ1
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.3 V to 1.4 V
Logic Level - High: 1.4 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Schmitt Trigger Inverter, 2-Input, 2-Circuit, CMOS, SC-88 Product overview: SN74LVC2G14IDCKRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14IDCKR Q1 can be used for catalog matching and distributor lookup.

Dual Schmitt Trigger Inverter, 2-Input, 2-Circuit, CMOS, SC-88 Product overview: SN74LVC2G14IDCKRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14IDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26620-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26620-2-ND
Gates and Inverters 296-26620-2-ND
Inverter IC 2 Channel Schmitt Trigger SC-70-6

Inverter IC 2 Channel Schmitt Trigger SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-26620-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26620-6-ND
Gates and Inverters 296-26620-6-ND
Inverter IC 2 Channel Schmitt Trigger SC-70-6

Inverter IC 2 Channel Schmitt Trigger SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-26620-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26620-1-ND
Gates and Inverters 296-26620-1-ND
Inverter IC 2 Channel Schmitt Trigger SC-70-6

Inverter IC 2 Channel Schmitt Trigger SC-70-6

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G14IDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G14IDCKRQ1
Logic - Gates and Inverters SN74LVC2G14IDCKRQ1
IC INVERT SCHMITT 2CH 2IN SC70-6

IC INVERT SCHMITT 2CH 2IN SC70-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G14IDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G14IDCKRQ1
Gates and Inverters SN74LVC2G14IDCKRQ1
Inverter IC 2 Channel Schmitt Trigger SC-70-6

Inverter IC 2 Channel Schmitt Trigger SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G14IDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G14IDCKRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G14IDCKRQ1
IC INVERT SCHMITT 2CH 2IN SC70-6

IC INVERT SCHMITT 2CH 2IN SC70-6

Supplier's Site
Ic, Schmitt Trigger Invert, Smd; Logic Family / Base Number Texas Instruments - 26AJ9545 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Schmitt Trigger Invert, Smd; Logic Family / Base Number Texas Instruments
26AJ9545
Ic, Schmitt Trigger Invert, Smd; Logic Family / Base Number Texas Instruments 26AJ9545
IC, SCHMITT TRIGGER INVERT, SMD; Logic Family / Base Number:74LVC2G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

IC, SCHMITT TRIGGER INVERT, SMD; Logic Family / Base Number:74LVC2G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 030363-SN74LVC2G14IDCKRQ1 705-SN74LVC2G14IDCKRQ1 296-26620-2-ND SN74LVC2G14IDCKRQ1 SN74LVC2G14IDCKRQ1 SN74LVC2G14IDCKRQ1 26AJ9545
Product Name Logic - Logic - Gates and Inverters - SN74LVC2G14IDCKRQ1 Dual Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Schmitt Trigger Invert, Smd; Logic Family / Base Number Texas Instruments
Gate Type NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) 1.65V ~ 5.5V 5.5V
Inputs 2 1 2 2 1
Propagation Delay 4.3 ns 9.5 ns 4.3 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F04/BCA - 907379-54F04/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
5 suppliers
TSSOP Logic IC - 705-74AHC1GU04GW-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
7 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Logic Gates - 7512768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details