Inverter IC 2 Channel Schmitt Trigger SC-70-6
2-Ch Schmitt Trigger Inverter IC, 1.65-5.5V, CMOS, SC-70 Product overview: SN74LVC2G14DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DCKRG
Manufacturer: Texas Instruments
Win Source Part Number: 042785-SN74LVC2G14DC
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.3 V to 1.4 V
Logic Level - High: 1.4 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC INVERT SCHMITT 2CH 2IN SC70-6
Inverter IC 2 Channel Schmitt Trigger SC-70-6
IC INVERT SCHMITT 2CH 2IN SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-51611-2-ND | 705-SN74LVC2G14DCKRG4 | 042785-SN74LVC2G14DCKRG4 | SN74LVC2G14DCKRG4 | SN74LVC2G14DCKRG4 | SN74LVC2G14DCKRG4 |
| Product Name | Gates and Inverters | 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74LVC2G14DCKRG4 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 4.7 ns | 4.3 ns | 4.3 ns |