Inverter IC 2 Channel Schmitt Trigger SC-70-6
Inverter IC 2 Channel Schmitt Trigger SC-70-6
Inverter IC 2 Channel Schmitt Trigger SC-70-6
2-Element Schmitt Trigger Inverter, CMOS, 1.65-5.5V, 32mA, SC-70 Product overview: SN74LVC2G14DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DCKR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 2CH 2IN SC70-6
Inverter IC 2 Channel Schmitt Trigger SC-70-6
IC INVERT SCHMITT 2CH 2IN SC70-6
DUAL INVERTER SCHMITT TRIGGER SC-70-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:74LVC2G14; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC, INVERTER, SMD, SC-70-6; Logic Family / Base Number:74LVC2G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
Schmitt Trigger 2 10uA 4.7ns@5V,50pF 1.65V~5.5V SC-70-6(SOT-363) Inverters ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-13011-1-ND | 705-SN74LVC2G14DCKR | SN74LVC2G14DCKR | SN74LVC2G14DCKR | SN74LVC2G14DCKR | 76C4204 | 29AH1501 | SN74LVC2G14DCKR |
| Product Name | Gates and Inverters | 5.5V 32mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Dual Inverter Schmitt Trigger Sc-70-6; Logic Function Texas Instruments | Ic, Inverter, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments | Logic ICs >> Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Inverting, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | 5.5V | 1.65V~5.5V | ||
| Inputs | 2 | 1 | 2 | 1 | 1 | |||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 4.7 ns | 4.3 ns | 4.7 ns |