Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G14DCK3

Description
Win Source Part Number: 963541-SN74LVC2G14DC K3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.7ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 2.5V Logic Level - High: 1.4V ~ 3.7V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC2G14DCK3D KR,2156-SN74LVC2G14D CK3,296-SN74LVC2G14D CK3CT,296-SN74LVC2G1 4DCK3TR,TEXTISSN74LV C2G14DCK3 Base Product Number: SN74LVC2G14
Request a Quote Datasheet
Description
Win Source Part Number: 963541-SN74LVC2G14DC K3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.7ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 2.5V Logic Level - High: 1.4V ~ 3.7V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC2G14DCK3D KR,2156-SN74LVC2G14D CK3,296-SN74LVC2G14D CK3CT,296-SN74LVC2G1 4DCK3TR,TEXTISSN74LV C2G14DCK3 Base Product Number: SN74LVC2G14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 963541-SN74LVC2G14DCK3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
963541-SN74LVC2G14DCK3
Integrated Circuits (ICs) - Logic - Gates and Inverters 963541-SN74LVC2G14DCK3
Win Source Part Number: 963541-SN74LVC2G14DC K3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.7ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 2.5V Logic Level - High: 1.4V ~ 3.7V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC2G14DCK3D KR,2156-SN74LVC2G14D CK3,296-SN74LVC2G14D CK3CT,296-SN74LVC2G1 4DCK3TR,TEXTISSN74LV C2G14DCK3 Base Product Number: SN74LVC2G14

Win Source Part Number: 963541-SN74LVC2G14DCK3
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 2.5V
Logic Level - High: 1.4V ~ 3.7V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC2G14DCK3DKR,2156-SN74LVC2G14DCK3,296-SN74LVC2G14DCK3CT,296-SN74LVC2G14DCK3TR,TEXTISSN74LVC2G14DCK3
Base Product Number: SN74LVC2G14

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-SN74LVC2G14DCK3
Dual Logic IC 705-SN74LVC2G14DCK3
Dual Schmitt-Trigger Inverter 6-SC70 -40 to 125 Product overview: SN74LVC2G14DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DCK3 can be used for catalog matching and distributor lookup.

Dual Schmitt-Trigger Inverter 6-SC70 -40 to 125 Product overview: SN74LVC2G14DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DCK3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC2G14DCK3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G14DCK3TR-ND
Gates and Inverters 296-SN74LVC2G14DCK3TR-ND
Inverter IC 2 Channel Schmitt Trigger SC-70-6

Inverter IC 2 Channel Schmitt Trigger SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G14DCK3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G14DCK3CT-ND
Gates and Inverters 296-SN74LVC2G14DCK3CT-ND
Inverter IC 2 Channel Schmitt Trigger SC-70-6

Inverter IC 2 Channel Schmitt Trigger SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G14DCK3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G14DCK3DKR-ND
Gates and Inverters 296-SN74LVC2G14DCK3DKR-ND
Inverter IC 2 Channel Schmitt Trigger SC-70-6

Inverter IC 2 Channel Schmitt Trigger SC-70-6

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G14DCK3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G14DCK3
Logic - Gates and Inverters SN74LVC2G14DCK3
IC INVERT SCHMITT 2CH 2IN SC70-6

IC INVERT SCHMITT 2CH 2IN SC70-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G14DCK3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G14DCK3
Gates and Inverters SN74LVC2G14DCK3
Inverter IC 2 Channel Schmitt Trigger SC-70-6

Inverter IC 2 Channel Schmitt Trigger SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G14DCK3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G14DCK3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G14DCK3
IC INVERT SCHMITT 2CH 2IN SC70-6

IC INVERT SCHMITT 2CH 2IN SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 963541-SN74LVC2G14DCK3 705-SN74LVC2G14DCK3 296-SN74LVC2G14DCK3TR-ND SN74LVC2G14DCK3 SN74LVC2G14DCK3 SN74LVC2G14DCK3
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.4V ~ 3.7V (Low), 0.7V ~ 2.5V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 4.7 ns 4.7 ns 4.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74AHC32BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
7 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100125DC - 904800-100125DC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers