Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC2G14DCK SN74LVC2G14DCK

Description
Manufacturer: Texas Instruments Win Source Part Number: 334916-SN74LVC2G14DC K Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Communications & Networking, Computers & Computer Peripherals, Commercial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 334916-SN74LVC2G14DC K Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Communications & Networking, Computers & Computer Peripherals, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC2G14DCK - 334916-SN74LVC2G14DCK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G14DCK
334916-SN74LVC2G14DCK
Logic - Logic - Gates and Inverters - SN74LVC2G14DCK 334916-SN74LVC2G14DCK
Manufacturer: Texas Instruments Win Source Part Number: 334916-SN74LVC2G14DC K Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Communications & Networking, Computers & Computer Peripherals, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 334916-SN74LVC2G14DCK
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.3 V to 1.4 V
Logic Level - High: 1.4 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Communications & Networking, Computers & Computer Peripherals, Commercial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 334916-SN74LVC2G14DCK
Product Name Logic - Logic - Gates and Inverters - SN74LVC2G14DCK
Package Type SC-70; SC-70-6
Unlock Full Specs
to access all available technical data

Similar Products