Inverter IC 2 Channel Schmitt Trigger SOT-23-6
Inverter IC 2 Channel Schmitt Trigger SOT-23-6
Inverter IC 2 Channel Schmitt Trigger SOT-23-6
2-Ch Schmitt Trigger Inverter, 1.65-5.5V, SOT-23 Product overview: SN74LVC2G14DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 795110-SN74LVC2G14DB
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: SOT-23-6
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.4 V
Logic Level - High: 1.4 V ~ 3.7 V
Family Name: SN74LVC2G14
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NL27WZ14DTT1; NL27WZ14DT; 74LVC2G14W6-7;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC INVERTER 2CH 2-INP SOT23-6
Inverter IC 2 Channel Schmitt Trigger SOT-23-6
LOGIC, DUAL SCHMITT-TRIG INV, 6SOT23; Logic Family / Base Number:74LVC2G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes
IC INVERTER 2CH 2-INP SOT23-6
Schmitt Trigger 2 10uA 4.7ns@5V,50pF 1.65V~5.5V SOT-23-6 Inverters ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-26618-6-ND | 705-SN74LVC2G14DBVT | 795110-SN74LVC2G14DBVT | SN74LVC2G14DBVT | SN74LVC2G14DBVT | 28AH5120 | SN74LVC2G14DBVT | SN74LVC2G14DBVT |
| Product Name | Gates and Inverters | 5.5V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - SN74LVC2G14DBVT | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic, Dual Schmitt-Trig Inv, 6Sot23; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Inverting, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | 1.65V~5.5V | |
| Inputs | 2 | 1 | 2 | 2 | 1 | |||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 4.7 ns | 4.3 ns | 4.3 ns | 4.7 ns |