Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC2G14DBVRG4 SN74LVC2G14DBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255644-SN74LVC2G14D BVRG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: SOT-23-6 Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Logic Level - Low: 0.3 V ~ 1.4 V Logic Level - High: 1.4 V ~ 3.7 V Family Name: SN74LVC2G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): NL27WZ14DTT1; 74LVC2G14W6-7NL27WZ1 4DT; ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255644-SN74LVC2G14D BVRG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: SOT-23-6 Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Logic Level - Low: 0.3 V ~ 1.4 V Logic Level - High: 1.4 V ~ 3.7 V Family Name: SN74LVC2G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): NL27WZ14DTT1; 74LVC2G14W6-7NL27WZ1 4DT; ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC2G14DBVRG4 - 1255644-SN74LVC2G14DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G14DBVRG4
1255644-SN74LVC2G14DBVRG4
Logic - Logic - Gates and Inverters - SN74LVC2G14DBVRG4 1255644-SN74LVC2G14DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255644-SN74LVC2G14D BVRG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: SOT-23-6 Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Logic Level - Low: 0.3 V ~ 1.4 V Logic Level - High: 1.4 V ~ 3.7 V Family Name: SN74LVC2G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): NL27WZ14DTT1; 74LVC2G14W6-7NL27WZ1 4DT; ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255644-SN74LVC2G14DBVRG4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: SOT-23-6
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.4 V
Logic Level - High: 1.4 V ~ 3.7 V
Family Name: SN74LVC2G14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NL27WZ14DTT1; 74LVC2G14W6-7NL27WZ14DT; ;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-35955-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35955-2-ND
Gates and Inverters 296-35955-2-ND
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-35955-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35955-1-ND
Gates and Inverters 296-35955-1-ND
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-35955-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35955-6-ND
Gates and Inverters 296-35955-6-ND
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74LVC2G14DBVRG4
SOT-23 Logic IC 705-SN74LVC2G14DBVRG4
2-ch, 1.65-V to 5.5-V inverters with Schmitt-Trigger inputs 6-SOT-23 -40 to 125 Product overview: SN74LVC2G14DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVRG 4 can be used for catalog matching and distributor lookup.

2-ch, 1.65-V to 5.5-V inverters with Schmitt-Trigger inputs 6-SOT-23 -40 to 125 Product overview: SN74LVC2G14DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schmitt Trigger Inverter, Dual, Sot-23-6; Logic Family / Base Number Texas Instruments - 26AJ9544 - Newark, An Avnet Company
Chicago, IL, United States
Schmitt Trigger Inverter, Dual, Sot-23-6; Logic Family / Base Number Texas Instruments
26AJ9544
Schmitt Trigger Inverter, Dual, Sot-23-6; Logic Family / Base Number Texas Instruments 26AJ9544
SCHMITT TRIGGER INVERTER, DUAL, SOT-23-6; Logic Family / Base Number:74LVC2G14; Logic Type:Schmitt Trigger Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes

SCHMITT TRIGGER INVERTER, DUAL, SOT-23-6; Logic Family / Base Number:74LVC2G14; Logic Type:Schmitt Trigger Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC2G14DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G14DBVRG4
Gates and Inverters SN74LVC2G14DBVRG4
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G14DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G14DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G14DBVRG4
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G14DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G14DBVRG4
Logic - Gates and Inverters SN74LVC2G14DBVRG4
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1255644-SN74LVC2G14DBVRG4 296-35955-2-ND 705-SN74LVC2G14DBVRG4 26AJ9544 SN74LVC2G14DBVRG4 SN74LVC2G14DBVRG4 SN74LVC2G14DBVRG4
Product Name Logic - Logic - Gates and Inverters - SN74LVC2G14DBVRG4 Gates and Inverters SOT-23 Logic IC Schmitt Trigger Inverter, Dual, Sot-23-6; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter, Buffer, Schmitt Trigger NOT; Schmitt Trigger Inverter NOT; Inverter NOT NOT
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 5.5V 1.65V ~ 5.5V 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High)
Inputs 2 2 2 1 2
Propagation Delay 4.3 ns 4.7 ns 4.3 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate with open-drain output - 74AHC1G09GZ-Q100YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
2 suppliers
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers