Texas Instruments High-Performance Analog Dual 5.5V SOT-23 Logic IC SN74LVC2G14DBVRE4

Description
Dual Schmitt-Trigger Inverter, 2-Gate, SOT-23-6, 5.5V Product overview: SN74LVC2G14DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVRE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Schmitt-Trigger Inverter, 2-Gate, SOT-23-6, 5.5V Product overview: SN74LVC2G14DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVRE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V SOT-23 Logic IC
705-SN74LVC2G14DBVRE4
Dual 5.5V SOT-23 Logic IC 705-SN74LVC2G14DBVRE4
Dual Schmitt-Trigger Inverter, 2-Gate, SOT-23-6, 5.5V Product overview: SN74LVC2G14DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVRE 4 can be used for catalog matching and distributor lookup.

Dual Schmitt-Trigger Inverter, 2-Gate, SOT-23-6, 5.5V Product overview: SN74LVC2G14DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257646-SN74LVC2G14DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257646-SN74LVC2G14DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257646-SN74LVC2G14DBVRE4
Win Source Part Number: 1257646-SN74LVC2G14D BVRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.3V ~ 1.4V Logic Level - High: 1.4V ~ 3.7V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC2G14

Win Source Part Number: 1257646-SN74LVC2G14DBVRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.3V ~ 1.4V
Logic Level - High: 1.4V ~ 3.7V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC2G14

Buy Now Datasheet
Gates and Inverters - SN74LVC2G14DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G14DBVRE4-ND
Gates and Inverters SN74LVC2G14DBVRE4-ND
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now Datasheet
Gates and Inverters - SN74LVC2G14DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G14DBVRE4
Gates and Inverters SN74LVC2G14DBVRE4
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now
Logic - Gates and Inverters - SN74LVC2G14DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G14DBVRE4
Logic - Gates and Inverters SN74LVC2G14DBVRE4
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G14DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G14DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G14DBVRE4
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC2G14DBVRE4 1257646-SN74LVC2G14DBVRE4 SN74LVC2G14DBVRE4-ND SN74LVC2G14DBVRE4 SN74LVC2G14DBVRE4 SN74LVC2G14DBVRE4
Product Name Dual 5.5V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High)
Inputs 2 2 2 2
Propagation Delay 4.3 ns 4.3 ns 4.7 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4071BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 7512799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details