Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YZPR SN74LVC2G126YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 007232-SN74LVC2G126Y ZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74LVC2G126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): HD74LVC2G126CLE; 74LVC2G126DCURG4; SN74LVC2G126DCU; 74LVC2G126DCURE4; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007232-SN74LVC2G126Y ZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74LVC2G126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): HD74LVC2G126CLE; 74LVC2G126DCURG4; SN74LVC2G126DCU; 74LVC2G126DCURE4; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YZPR - 007232-SN74LVC2G126YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YZPR
007232-SN74LVC2G126YZPR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YZPR 007232-SN74LVC2G126YZPR
Manufacturer: Texas Instruments Win Source Part Number: 007232-SN74LVC2G126Y ZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74LVC2G126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): HD74LVC2G126CLE; 74LVC2G126DCURG4; SN74LVC2G126DCU; 74LVC2G126DCURE4; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007232-SN74LVC2G126YZPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74LVC2G126
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): HD74LVC2G126CLE; 74LVC2G126DCURG4; SN74LVC2G126DCU; 74LVC2G126DCURE4;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 007232-SN74LVC2G126YZPR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YZPR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details