Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC2G126YEAR

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-15586-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-15586-2-ND
Buffers, Drivers, Receivers, Transceivers 296-15586-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YEAR - 1100588-SN74LVC2G126YEAR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YEAR
1100588-SN74LVC2G126YEAR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YEAR 1100588-SN74LVC2G126YEAR
Manufacturer: Texas Instruments Win Source Part Number: 1100588-SN74LVC2G126 YEAR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1100588-SN74LVC2G126YEAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC2G126YEAR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2G126YEAR
IC BUF NON-INVERT 5.5V 8DSBGA

IC BUF NON-INVERT 5.5V 8DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-15586-2-ND 1100588-SN74LVC2G126YEAR SN74LVC2G126YEAR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126YEAR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
View Details
High-Performance Buffers - SiT92211AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT621TSOG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers