Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin VSSOP T/R
LOGIC, BUS BUFF TRI-ST DL, 8VSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC2G126; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffers & Line Drivers Dual Bus Buffer Gate
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G126DCUT | 40AH5405 | SN74LVC2G126DCUT |
| Product Name | Others | Logic, Bus Buff Tri-St Dl, 8Vssop; Logic Device Type Texas Instruments | Buffers & Line Drivers |