Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin VSSOP T/R
Buffers & Line Drivers Tri-State Dual Bus
BUFFER/LINE DRIVER, -40 TO 125DEG C; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC2G126; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic ICRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G126DCUR | SN74LVC2G126DCUR | 17AH9337 |
| Product Name | Others | Buffers & Line Drivers | Buffer/line Driver, -40 To 125Deg C; Logic Device Type Texas Instruments |