Manufacturer: Texas Instruments
Win Source Part Number: 030359-SN74LVC2G126D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Imaging, Video & Vision
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
IC BUFFER NON-INVERT 5.5V SM8
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 030359-SN74LVC2G126DCTR | 296-12554-1-ND | SN74LVC2G126DCTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G126DCTR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |