IC, BUS BUFFER GATE, SMD, DSBGA-8; Logic Family / Base Number:74LVC2G125; Logic Type:Buffer Non Inverting; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:DSBGA; No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 54AH1508 |
| Product Name | Ic, Bus Buffer Gate, Smd, Dsbga-8; Logic Family / Base Number Texas Instruments |