Manufacturer: Texas Instruments
Win Source Part Number: 795108-SN74LVC2G125Y
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-XFBGA, DSBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: SN74LVC2G125
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Alternative Parts (Cross-Reference): RD74LVC2G125WPE; SN74LVC2G125YEA; SN74LVC2G125YZAR; SN74LVC2G125YZPR;
Introduction Date: April 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 795108-SN74LVC2G125YEAR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125YEAR |
| Package Type | Surface Mount; SMD |