Buffers & Line Drivers Dual Bus Buffer Gate
LOGIC, BUS BUFF TRI-ST DL, 8VSSOP; Logic Family / Base Number:74LVC2G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G125DCUT | 54AH1507 |
| Product Name | Buffers & Line Drivers | Logic, Bus Buff Tri-St Dl, 8Vssop; Logic Family / Base Number Texas Instruments |