Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 007230-SN74LVC2G125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74LVC2G125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC2G125DC,125; 74LVC2G125DCT; 74LVC2G125DC;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Imaging, Video & Vision
IC BUFFER NON-INVERT 5.5V 8VSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-13265-2-ND | 007230-SN74LVC2G125DCUR | SN74LVC2G125DCUR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125DCUR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |