Manufacturer: Texas Instruments
Win Source Part Number: 030358-SN74LVC2G125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Defence, Military & Aerospace, Motor Drive & Control, Communications & Networking, Imaging, Video & Vision
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
IC BUFFER NON-INVERT 5.5V SM8
IC BUFFER NON-INVERT 5.5V SM8
IC BUFFER NON-INVERT 5.5V SM8
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030358-SN74LVC2G125DCTR | 296-12164-1-ND | 815-SN74LVC2G125DCTR | SN74LVC2G125DCTR | SN74LVC2G125DCTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125DCTR | Buffers, Drivers, Receivers, Transceivers | IC BUFFER NON-INVERT 5.5V SM8 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.8 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SM8 | MSOP; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; SOP; MSOP; 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | SM8 | Surface Mount |