Buffer/Line Driver 2 Channel Non-Inverting 3-ST CMOS 8-Pin SSOP Tape and Reel
IC, BUFFER/DRIVER, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC2G125; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic IC BaseRoHS Compliant: Yes
Buffers & Line Drivers Tri-State Dual Bus
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G125DCTR | 40AH5403 | SN74LVC2G125DCTR |
| Product Name | Others | Ic, Buffer/driver, Smd; Logic Device Type Texas Instruments | Buffers & Line Drivers |