Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125DCT3 SN74LVC2G125DCT3

Description
Manufacturer: Texas Instruments Win Source Part Number: 896761-SN74LVC2G125D CT3 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8 Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVC2G125DCT3 TR, 296-SN74LVC2G125DCT3 CT, 296-SN74LVC2G125DCT3 DKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896761-SN74LVC2G125D CT3 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8 Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVC2G125DCT3 TR, 296-SN74LVC2G125DCT3 CT, 296-SN74LVC2G125DCT3 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125DCT3 - 896761-SN74LVC2G125DCT3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125DCT3
896761-SN74LVC2G125DCT3
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125DCT3 896761-SN74LVC2G125DCT3
Manufacturer: Texas Instruments Win Source Part Number: 896761-SN74LVC2G125D CT3 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8 Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVC2G125DCT3 TR, 296-SN74LVC2G125DCT3 CT, 296-SN74LVC2G125DCT3 DKR

Manufacturer: Texas Instruments
Win Source Part Number: 896761-SN74LVC2G125DCT3
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2G125
Categories: Integrated Circuits (ICs)
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74LVC2G125DCT3TR, 296-SN74LVC2G125DCT3CT, 296-SN74LVC2G125DCT3DKR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC2G125DCT3CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC2G125DCT3CT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC2G125DCT3CT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC2G125DCT3DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC2G125DCT3DKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC2G125DCT3DKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC2G125DCT3TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC2G125DCT3TR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC2G125DCT3TR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC2G125DCT3
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2G125DCT3
IC BUFFER NON-INVERT 5.5V SM8

IC BUFFER NON-INVERT 5.5V SM8

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125DCT3 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC2G125DCT3
Buffers, Drivers, Receivers, Transceivers SN74LVC2G125DCT3
IC BUFFER NON-INVERT 5.5V SM8

IC BUFFER NON-INVERT 5.5V SM8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 896761-SN74LVC2G125DCT3 296-SN74LVC2G125DCT3CT-ND SN74LVC2G125DCT3 SN74LVC2G125DCT3
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G125DCT3 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data