Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08YZTR

Description
Win Source Part Number: 1095180-SN74LVC2G08Y ZTR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-UFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): NL27WZ08US; 74LVC2G08DC-Q100H; 74LVC2G08DP-Q100H; NLX2G08MUTCG; NLX2G08AMX1TCG; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC2G08YZDKR ,SN74LVC2G08YZTR-ND, TEXTISSN74LVC2G08YZT R,296-SN74LVC2G08YZC T,296-SN74LVC2G08YZT R,2156-SN74LVC2G08YZ TR-TITR Base Product Number: 74LVC2G08
Request a Quote Datasheet
Description
Win Source Part Number: 1095180-SN74LVC2G08Y ZTR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-UFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): NL27WZ08US; 74LVC2G08DC-Q100H; 74LVC2G08DP-Q100H; NLX2G08MUTCG; NLX2G08AMX1TCG; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC2G08YZDKR ,SN74LVC2G08YZTR-ND, TEXTISSN74LVC2G08YZT R,296-SN74LVC2G08YZC T,296-SN74LVC2G08YZT R,2156-SN74LVC2G08YZ TR-TITR Base Product Number: 74LVC2G08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1095180-SN74LVC2G08YZTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1095180-SN74LVC2G08YZTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1095180-SN74LVC2G08YZTR
Win Source Part Number: 1095180-SN74LVC2G08Y ZTR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-UFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): NL27WZ08US; 74LVC2G08DC-Q100H; 74LVC2G08DP-Q100H; NLX2G08MUTCG; NLX2G08AMX1TCG; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC2G08YZDKR ,SN74LVC2G08YZTR-ND, TEXTISSN74LVC2G08YZT R,296-SN74LVC2G08YZC T,296-SN74LVC2G08YZT R,2156-SN74LVC2G08YZ TR-TITR Base Product Number: 74LVC2G08

Win Source Part Number: 1095180-SN74LVC2G08YZTR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-UFBGA, DSBGA
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NL27WZ08US; 74LVC2G08DC-Q100H; 74LVC2G08DP-Q100H; NLX2G08MUTCG; NLX2G08AMX1TCG;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC2G08YZDKR,SN74LVC2G08YZTR-ND,TEXTISSN74LVC2G08YZTR,296-SN74LVC2G08YZCT,296-SN74LVC2G08YZTR,2156-SN74LVC2G08YZTR-TITR
Base Product Number: 74LVC2G08

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-SN74LVC2G08YZTR
Dual Logic IC 705-SN74LVC2G08YZTR
IC LVC/LCX/Z SERIES, DUAL 2-INPUT AND GATE, BGA8, GREEN, DSBGA-8, Gate Product overview: SN74LVC2G08YZTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08YZTR can be used for catalog matching and distributor lookup.

IC LVC/LCX/Z SERIES, DUAL 2-INPUT AND GATE, BGA8, GREEN, DSBGA-8, Gate Product overview: SN74LVC2G08YZTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08YZTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC2G08YZCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G08YZCT-ND
Gates and Inverters 296-SN74LVC2G08YZCT-ND
AND Gate IC 2 Channel 8-DSBGA

AND Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G08YZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G08YZTR-ND
Gates and Inverters 296-SN74LVC2G08YZTR-ND
AND Gate IC 2 Channel 8-DSBGA

AND Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G08YZTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G08YZTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08YZTR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G08YZTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G08YZTR
Logic - Gates and Inverters SN74LVC2G08YZTR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G08YZTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08YZTR
Gates and Inverters SN74LVC2G08YZTR
AND Gate IC 2 Channel 8-DSBGA

AND Gate IC 2 Channel 8-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1095180-SN74LVC2G08YZTR 705-SN74LVC2G08YZTR 296-SN74LVC2G08YZCT-ND SN74LVC2G08YZTR SN74LVC2G08YZTR SN74LVC2G08YZTR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.8 ns 3.8 ns 3.8 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details