AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE AND 2CH 2-INP 8DSBGA
IC GATE AND 2CH 2-INP 8DSBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14036-2-ND | SN74LVC2G08YZAR | SN74LVC2G08YZAR | SN74LVC2G08YZAR |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 3.8 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |