Manufacturer: Texas Instruments
Win Source Part Number: 030354-SN74LVC2G07YZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
IC BUF NON-INVERT 5.5V 6DSBGA
IC BUF NON-INVERT 5.5V 6DSBGA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030354-SN74LVC2G07YZPR | 296-23277-1-ND | SN74LVC2G07YZPR | SN74LVC2G07YZPR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07YZPR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |