Manufacturer: Texas Instruments
Win Source Part Number: 1100578-SN74LVC2G07M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
IC BUF NON-INVERT 5.5V SC70-6
IC BUF NON-INVERT 5.5V SC70-6
IC BUF NON-INVERT 5.5V SC70-6
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1100578-SN74LVC2G07MDCKTEP | 296-23739-1-ND | 815-SN74LVC2G07MDCKTEP | SN74LVC2G07MDCKTEP | SN74LVC2G07MDCKTEP |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07MDCKTEP | Buffers, Drivers, Receivers, Transceivers | IC BUF NON-INVERT 5.5V SC70-6 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |