Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07DSFR SN74LVC2G07DSFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 850207-SN74LVC2G07DS FR Series: 74LVC Features: 2 Element Bit per Element Output Package: Reel - TR Family Name: 74LVC2G07 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LVC2G07DSFR-ND, -296-30605-1-ND, 296-30605-6, -SN74LVC2G07DSFR-NDR , 296-30605-2, 296-30605-1, -296-30605-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 850207-SN74LVC2G07DS FR Series: 74LVC Features: 2 Element Bit per Element Output Package: Reel - TR Family Name: 74LVC2G07 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LVC2G07DSFR-ND, -296-30605-1-ND, 296-30605-6, -SN74LVC2G07DSFR-NDR , 296-30605-2, 296-30605-1, -296-30605-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07DSFR - 850207-SN74LVC2G07DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07DSFR
850207-SN74LVC2G07DSFR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07DSFR 850207-SN74LVC2G07DSFR
Manufacturer: Texas Instruments Win Source Part Number: 850207-SN74LVC2G07DS FR Series: 74LVC Features: 2 Element Bit per Element Output Package: Reel - TR Family Name: 74LVC2G07 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LVC2G07DSFR-ND, -296-30605-1-ND, 296-30605-6, -SN74LVC2G07DSFR-NDR , 296-30605-2, 296-30605-1, -296-30605-1

Manufacturer: Texas Instruments
Win Source Part Number: 850207-SN74LVC2G07DSFR
Series: 74LVC
Features: 2 Element Bit per Element Output
Package: Reel - TR
Family Name: 74LVC2G07
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LVC2G07DSFR-ND, -296-30605-1-ND, 296-30605-6, -SN74LVC2G07DSFR-NDR, 296-30605-2, 296-30605-1, -296-30605-1

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-30605-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-30605-1-ND
Buffers, Drivers, Receivers, Transceivers 296-30605-1-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-30605-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-30605-2-ND
Buffers, Drivers, Receivers, Transceivers 296-30605-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-30605-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-30605-6-ND
Buffers, Drivers, Receivers, Transceivers 296-30605-6-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC2G07DSFR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2G07DSFR
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07DSFR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC2G07DSFR
Buffers, Drivers, Receivers, Transceivers SN74LVC2G07DSFR
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 850207-SN74LVC2G07DSFR 296-30605-1-ND SN74LVC2G07DSFR SN74LVC2G07DSFR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07DSFR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC420AWGFQML - Rochester Electronics
Specs
Package Type FL10
Life Cycle Stage Obsolete
View Details
3 suppliers
 - CA3049T - Rochester Electronics
Specs
Package Type TO5-8
Life Cycle Stage Rochester Active
View Details
6 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT3245QG-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "20-SSOP (0.154"", 3.90mm Width)"
View Details