IC, SM, LOGIC, 74LVC2G, BUFFER/DRIVER; Logic Family / Base Number:74LVC2G07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Dual Buffer Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5119 | SN74LVC2G07DCKT |
| Product Name | Ic, Sm, Logic, 74Lvc2G, Buffer/driver; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |