The SN74LVC2G07 is a dual buffer and driver with open-drain outputs, designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum output drive capability of 32 mA and supports both translation-up and translation-down functionalities. The device is available in various compact packages, including the NanoFree,Ñ¢ package technology, which utilizes the die as the package, enhancing space efficiency. This component is characterized by low power consumption, with a maximum supply current of 10 OºA, and it exhibits fast switching speeds, with a maximum propagation delay of 3.7 ns at 3.3 V. The SN74LVC2G07 is suitable for applications requiring partial power-down modes and includes features such as back-drive protection and high ESD protection ratings, making it robust for various electronic applications. Common applications include use in Blu-ray players, digital video cameras, mobile phones, and other consumer electronics. The device's ability to handle voltages up to 5.5 V on its inputs and outputs makes it versatile for interfacing with different logic levels.
Manufacturer: Texas Instruments
Win Source Part Number: 1255640-SN74LVC2G07D
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74LVC2G07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): 74LVC2G07GW; NL27WZ07DFT2G; 74LVC2G07GW-Q100H;
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
IC BUF NON-INVERT 5.5V SC70-6
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1255640-SN74LVC2G07DCKRG4 | 296-35954-2-ND | SN74LVC2G07DCKRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07DCKRG4 | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |