Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 030353-SN74LVC2G07DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74LVC2G07
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC2G07GW; NL27WZ07DF; NL27WZ07DFT2GH;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Defence, Military & Aerospace, Consumer Electronics, Audio
IC BUF NON-INVERT 5.5V SC70-6
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-13495-2-ND | 030353-SN74LVC2G07DCKR | SN74LVC2G07DCKR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G07DCKR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |