Buffers & Line Drivers Dual w/ Open-Drain
NON INVERTING BUFFER, OPEN DRAIN, SOT-23-6; Logic Family / Base Number:74LVC2G07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes
IC, BUFFER/DRIVER/RECEIV
VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|
Product Category | Line Drivers | Line Drivers |
Product Number | SN74LVC2G07DBVR | 76C4195 |
Product Name | Buffers & Line Drivers | Non Inverting Buffer, Open Drain, Sot-23-6; Logic Family / Base Number Texas Instruments |