LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, BGA6, DSBGA-6 Product overview: SN74LVC2G06YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06YEPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 741928-SN74LVC2G06YE
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 6-XFBGA, DSBGA
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: SN74LVC2G06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC2G06GM; 74LVC2G06FW4-7; 74LVC2G06FZ4-7;
Introduction Date: February 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Inverter IC 2 Channel Open Drain 6-DSBGA
IC INVERTER OD 2CH 2-INP 6DSBGA
IC INVERTER 2CH 2-INP 6DSBGA
Inverter IC 2 Channel Open Drain 6-DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC2G06YEPR | 741928-SN74LVC2G06YEPR | 296-18801-2-ND | SN74LVC2G06YEPR | SN74LVC2G06YEPR | SN74LVC2G06YEPR |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - SN74LVC2G06YEPR | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Inputs | 1 | 2 | 2 | 2 | ||
| Propagation Delay | 2.9 ns | 2.9 ns | 2.9 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V |