Buffers & Line Drivers Dual w/ Open-Drain
LOGIC DUAL INVERTER BUFFER/DRIVER, SC70-6; Logic Family / Base Number:74LVC2G06; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC, 74LVC2G, INVERTER, SC706; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74LVC2G06; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G06DCKR | 76C4194 |
| Product Name | Buffers & Line Drivers | Logic Dual Inverter Buffer/driver, Sc70-6; Logic Family / Base Number Texas Instruments |