Texas Instruments High-Performance Analog Gates and Inverters SN74LVC2G04YZPR

Description
Inverter IC 2 Channel 6-DSBGA
Request a Quote Datasheet
Description
Inverter IC 2 Channel 6-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-23276-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23276-1-ND
Gates and Inverters 296-23276-1-ND
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-23276-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23276-6-ND
Gates and Inverters 296-23276-6-ND
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-23276-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23276-2-ND
Gates and Inverters 296-23276-2-ND
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G04YZPR - 065645-SN74LVC2G04YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G04YZPR
065645-SN74LVC2G04YZPR
Logic - Logic - Gates and Inverters - SN74LVC2G04YZPR 065645-SN74LVC2G04YZPR
Manufacturer: Texas Instruments Win Source Part Number: 065645-SN74LVC2G04YZ PR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Dimension: 6-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065645-SN74LVC2G04YZPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Dimension: 6-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V BGA Logic IC
705-SN74LVC2G04YZPR
Dual 5.5V BGA Logic IC 705-SN74LVC2G04YZPR
Dual Inverter IC, 2-Bit, CMOS, 1.65-5.5V, BGA Product overview: SN74LVC2G04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04YZPR can be used for catalog matching and distributor lookup.

Dual Inverter IC, 2-Bit, CMOS, 1.65-5.5V, BGA Product overview: SN74LVC2G04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G04YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G04YZPR
Logic - Gates and Inverters SN74LVC2G04YZPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G04YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G04YZPR
Gates and Inverters SN74LVC2G04YZPR
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G04YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G04YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04YZPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-23276-1-ND 065645-SN74LVC2G04YZPR 705-SN74LVC2G04YZPR SN74LVC2G04YZPR SN74LVC2G04YZPR SN74LVC2G04YZPR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G04YZPR Dual 5.5V BGA Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 1 2
Propagation Delay 3.2 ns 3.2 ns 3.2 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHCT2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details