Inverter IC 2 Channel 6-DSBGA
Inverter IC 2 Channel 6-DSBGA
LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, BGA6, MO-211EA, DSBGA-6 Product overview: SN74LVC2G04YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04YEAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 120406-SN74LVC2G04YE
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Dimension: 6-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC INVERTER 2CH 2-INP 6DSBGA
IC INVERTER 2CH 2-INP 6DSBGA
Inverter IC 2 Channel 6-DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-13732-2-ND | 705-SN74LVC2G04YEAR | 120406-SN74LVC2G04YEAR | SN74LVC2G04YEAR | SN74LVC2G04YEAR | SN74LVC2G04YEAR |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Logic - Gates and Inverters - SN74LVC2G04YEAR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65 V ~ 5.5 V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |
| Inputs | 2 | 1 | 2 | 2 | ||
| Propagation Delay | 3.2 ns | 3.2 ns | 3.2 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |