Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04DRLRG4

Description
Win Source Part Number: 1257651-SN74LVC2G04D RLRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G04
Request a Quote Datasheet
Description
Win Source Part Number: 1257651-SN74LVC2G04D RLRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257651-SN74LVC2G04DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257651-SN74LVC2G04DRLRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257651-SN74LVC2G04DRLRG4
Win Source Part Number: 1257651-SN74LVC2G04D RLRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G04

Win Source Part Number: 1257651-SN74LVC2G04DRLRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC2G04

Buy Now Datasheet
Singapore, Singapore
Dual 5V Logic IC
705-SN74LVC2G04DRLRG4
Dual 5V Logic IC 705-SN74LVC2G04DRLRG4
Dual Inverter IC, 2-Bit, 5V, SOT, CMOS, 3.2ns PD Product overview: SN74LVC2G04DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DRLRG 4 can be used for catalog matching and distributor lookup.

Dual Inverter IC, 2-Bit, 5V, SOT, CMOS, 3.2ns PD Product overview: SN74LVC2G04DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G04DRLRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G04DRLRG4-ND
Gates and Inverters SN74LVC2G04DRLRG4-ND
Inverter IC 2 Channel SOT-5X3

Inverter IC 2 Channel SOT-5X3

Buy Now Datasheet
Gates and Inverters - SN74LVC2G04DRLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G04DRLRG4
Gates and Inverters SN74LVC2G04DRLRG4
Inverter IC 2 Channel SOT-5X3

Inverter IC 2 Channel SOT-5X3

Buy Now
Logic - Gates and Inverters - SN74LVC2G04DRLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G04DRLRG4
Logic - Gates and Inverters SN74LVC2G04DRLRG4
IC INVERTER 2CH 2-INP 6SOT

IC INVERTER 2CH 2-INP 6SOT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G04DRLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G04DRLRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04DRLRG4
IC INVERTER 2CH 2-INP SOT5X3

IC INVERTER 2CH 2-INP SOT5X3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257651-SN74LVC2G04DRLRG4 705-SN74LVC2G04DRLRG4 SN74LVC2G04DRLRG4-ND SN74LVC2G04DRLRG4 SN74LVC2G04DRLRG4 SN74LVC2G04DRLRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Dual 5V Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 1 2 2
Propagation Delay 3.2 ns 3.2 ns 3.2 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H53FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic - Logic - Gates and Inverters - 5421DM - 907360-5421DM - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details