Texas Instruments High-Performance Analog Dual 5.5V Logic IC SN74LVC2G04DRLR

Description
Dual Inverter 2-Input CMOS SOT 5.5V 8ns 125C Product overview: SN74LVC2G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DRLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Inverter 2-Input CMOS SOT 5.5V 8ns 125C Product overview: SN74LVC2G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DRLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G04DRLR
Dual 5.5V Logic IC 705-SN74LVC2G04DRLR
Dual Inverter 2-Input CMOS SOT 5.5V 8ns 125C Product overview: SN74LVC2G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DRLR can be used for catalog matching and distributor lookup.

Dual Inverter 2-Input CMOS SOT 5.5V 8ns 125C Product overview: SN74LVC2G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-21064-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21064-2-ND
Gates and Inverters 296-21064-2-ND
Inverter IC 2 Channel SOT-5X3

Inverter IC 2 Channel SOT-5X3

Buy Now Datasheet
Gates and Inverters - 296-21064-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21064-1-ND
Gates and Inverters 296-21064-1-ND
Inverter IC 2 Channel SOT-5X3

Inverter IC 2 Channel SOT-5X3

Buy Now Datasheet
Gates and Inverters - 296-21064-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21064-6-ND
Gates and Inverters 296-21064-6-ND
Inverter IC 2 Channel SOT-5X3

Inverter IC 2 Channel SOT-5X3

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G04DRLR - 141144-SN74LVC2G04DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G04DRLR
141144-SN74LVC2G04DRLR
Logic - Logic - Gates and Inverters - SN74LVC2G04DRLR 141144-SN74LVC2G04DRLR
Manufacturer: Texas Instruments Win Source Part Number: 141144-SN74LVC2G04DR LR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Dimension: SOT-563, SOT-666 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Microwave, Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 141144-SN74LVC2G04DRLR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Dimension: SOT-563, SOT-666
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Microwave, Power Management, Consumer Electronics

Buy Now Datasheet
Inverter Gate, Dual, 1 I/p, Sot-563-6; Logic Family / Base Number Texas Instruments - 26AJ9542 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Dual, 1 I/p, Sot-563-6; Logic Family / Base Number Texas Instruments
26AJ9542
Inverter Gate, Dual, 1 I/p, Sot-563-6; Logic Family / Base Number Texas Instruments 26AJ9542
INVERTER GATE, DUAL, 1 I/P, SOT-563-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-563; No. of Pins:6Pins; RoHS Compliant: Yes

INVERTER GATE, DUAL, 1 I/P, SOT-563-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-563; No. of Pins:6Pins; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC2G04DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G04DRLR
Gates and Inverters SN74LVC2G04DRLR
Inverter IC 2 Channel SOT-5X3

Inverter IC 2 Channel SOT-5X3

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G04DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G04DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04DRLR
IC INVERTER 2CH 2-INP SOT5X3

IC INVERTER 2CH 2-INP SOT5X3

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G04DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G04DRLR
Logic - Gates and Inverters SN74LVC2G04DRLR
IC INVERTER 2CH 2-INP 6SOT

IC INVERTER 2CH 2-INP 6SOT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC2G04DRLR 296-21064-2-ND 141144-SN74LVC2G04DRLR 26AJ9542 SN74LVC2G04DRLR SN74LVC2G04DRLR SN74LVC2G04DRLR
Product Name Dual 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G04DRLR Inverter Gate, Dual, 1 I/p, Sot-563-6; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 8 ns 3.2 ns 3.2 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details