Texas Instruments High-Performance Analog Gates and Inverters SN74LVC2G04DCKTG4

Description
Inverter IC 2 Channel SC-70-6
Request a Quote Datasheet
Description
Inverter IC 2 Channel SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LVC2G04DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G04DCKTG4-ND
Gates and Inverters SN74LVC2G04DCKTG4-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G04DCKTG4
Dual 5.5V Logic IC 705-SN74LVC2G04DCKTG4
Dual Inverter 2-Input CMOS SC-70 1.65-5.5V 3.2ns Product overview: SN74LVC2G04DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DCKTG 4 can be used for catalog matching and distributor lookup.

Dual Inverter 2-Input CMOS SC-70 1.65-5.5V 3.2ns Product overview: SN74LVC2G04DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257650-SN74LVC2G04DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257650-SN74LVC2G04DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257650-SN74LVC2G04DCKTG4
Win Source Part Number: 1257650-SN74LVC2G04D CKTG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G04

Win Source Part Number: 1257650-SN74LVC2G04DCKTG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC2G04

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G04DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G04DCKTG4
Logic - Gates and Inverters SN74LVC2G04DCKTG4
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G04DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G04DCKTG4
Gates and Inverters SN74LVC2G04DCKTG4
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G04DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G04DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04DCKTG4
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G04DCKTG4-ND 705-SN74LVC2G04DCKTG4 1257650-SN74LVC2G04DCKTG4 SN74LVC2G04DCKTG4 SN74LVC2G04DCKTG4 SN74LVC2G04DCKTG4
Product Name Gates and Inverters Dual 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 1 2 2
Propagation Delay 3.2 ns 3.2 ns 3.2 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Buffer/Driver
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details