Texas Instruments Standard Linear and Logic Gates and Inverters SN74LVC2G04DCKT

Description
Inverter IC 2 Channel SC-70-6
Request a Quote Datasheet
Description
Inverter IC 2 Channel SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-26613-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26613-6-ND
Gates and Inverters 296-26613-6-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-26613-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26613-1-ND
Gates and Inverters 296-26613-1-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-26613-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26613-2-ND
Gates and Inverters 296-26613-2-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G04DCKT - 1255633-SN74LVC2G04DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G04DCKT
1255633-SN74LVC2G04DCKT
Logic - Logic - Gates and Inverters - SN74LVC2G04DCKT 1255633-SN74LVC2G04DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1255633-SN74LVC2G04D CKT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC2G04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): NL27WZ04DF; NL27WZ04DFT2; PI74STX2G04CX; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255633-SN74LVC2G04DCKT
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC2G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NL27WZ04DF; NL27WZ04DFT2; PI74STX2G04CX;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 32mA Logic IC
705-SN74LVC2G04DCKT
Dual 5.5V 32mA Logic IC 705-SN74LVC2G04DCKT
Dual Inverter 2-Input CMOS SC-70 1.65-5.5V 32mA Product overview: SN74LVC2G04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DCKT can be used for catalog matching and distributor lookup.

Dual Inverter 2-Input CMOS SC-70 1.65-5.5V 32mA Product overview: SN74LVC2G04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G04DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G04DCKT
Logic - Gates and Inverters SN74LVC2G04DCKT
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G04DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G04DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04DCKT
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site
Gates and Inverters - SN74LVC2G04DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G04DCKT
Gates and Inverters SN74LVC2G04DCKT
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now
Logic, Dual Inverter Gate, 6Sc70; Logic Family / Base Number Texas Instruments - 54AH1505 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Inverter Gate, 6Sc70; Logic Family / Base Number Texas Instruments
54AH1505
Logic, Dual Inverter Gate, 6Sc70; Logic Family / Base Number Texas Instruments 54AH1505
LOGIC, DUAL INVERTER GATE, 6SC70; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic ICRoHS Compliant: Yes

LOGIC, DUAL INVERTER GATE, 6SC70; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic ICRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-26613-6-ND 1255633-SN74LVC2G04DCKT 705-SN74LVC2G04DCKT SN74LVC2G04DCKT SN74LVC2G04DCKT SN74LVC2G04DCKT 54AH1505
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G04DCKT Dual 5.5V 32mA Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic, Dual Inverter Gate, 6Sc70; Logic Family / Base Number Texas Instruments
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT NOT; Inverter NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 5.5V
Inputs 2 2 2 2 1
Propagation Delay 3.2 ns 3.2 ns 8 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC02DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-8364-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers