2-ch Inverter IC, 1.65-5.5V, 3.2ns, 32mA, SC-70 Product overview: SN74LVC2G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DCKR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 030350-SN74LVC2G04DC
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC2G04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NL27WZ04DF; NL27WZ04DFT2; 74LVC2G04GW,125;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Microwave, Power Management, Consumer Electronics
2 3.2ns@5V,50pF 10uA 1.65V~5.5V SOT-363-6 Inverters ROHS
IC INVERTER 2CH 2-INP SC70-6
Inverter IC 2 Channel SC-70-6
IC INVERTER 2CH 2-INP SC70-6
IC, DUAL INVERTER, SMD, SC-70-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC2G04DCKR | 296-13262-6-ND | 030350-SN74LVC2G04DCKR | SN74LVC2G04DCKR | SN74LVC2G04DCKR | SN74LVC2G04DCKR | SN74LVC2G04DCKR | 17AH9336 |
| Product Name | 5.5V 32mA Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC2G04DCKR | Logic ICs >> Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Dual Inverter, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V~5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | 5.5V | |
| Inputs | 1 | 2 | 2 | 2 | 1 | |||
| Propagation Delay | 3.2 ns | 3.2 ns | 3.2 ns | 3.2 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |