Inverter IC 2 Channel SOT-23-6
2-Ch Inverter IC, 1.65-5.5V, SOT-23-6, CMOS Product overview: SN74LVC2G04DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DBVTG
Inverter IC 2 Channel SOT-23-6
IC INVERTER 2CH 2-INP SOT23-6
IC INVERTER 2CH 2-INP SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G04DBVTG4-ND | 705-SN74LVC2G04DBVTG4 | SN74LVC2G04DBVTG4 | SN74LVC2G04DBVTG4 | SN74LVC2G04DBVTG4 |
| Product Name | Gates and Inverters | 5.5V SOT-23 Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 1 | 2 | ||
| Propagation Delay | 3.2 ns | 3.2 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |